Vishay Intertechnology, Inc. Aluminium Capacitors MAL214631102E3

Description
Aluminium Capacitors Radial 50V 1000uF
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 50V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800180
Aluminium Capacitors 2800180
Aluminium Capacitors Radial 50V 1000uF

Aluminium Capacitors Radial 50V 1000uF

Supplier's Site
Aluminium Capacitors - 2800179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800179
Aluminium Capacitors 2800179
Vishay MAL214631102E3 Capacitor

Vishay MAL214631102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL214631102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214631102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214631102E3CT-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214631102E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214631102E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL214631102E3TB-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214631102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214631102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214631102E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 50V, Radial; Capacitance Vishay - 74R4354 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 50V, Radial; Capacitance Vishay
74R4354
Aluminum Electrolytic Capacitor, 1000Uf, 50V, Radial; Capacitance Vishay 74R4354
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 50V, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800180 2800179 56-MAL214631102E3CT-ND MAL214631102E3 74R4354
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 50V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details