1000µF 35V 12,5x25mm 125°C 5000h
Vishay MAL214630102E3 Capacitor
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Aluminium Electrolytic Capacitor, 146 RTI Series, 1000 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2803538 | 56-MAL214630102E3TB-ND | 74R4350 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |