Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214261013E3

Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214261013E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214261013E3-ND
Aluminum Electrolytic Capacitors MAL214261013E3-ND
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

100µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
100 250V 16X31Mm 105 2500H Vishay - 68R3725 - Newark, An Avnet Company
Chicago, IL, United States
100 250V 16X31Mm 105 2500H Vishay
68R3725
100 250V 16X31Mm 105 2500H Vishay 68R3725
100 250V 16x31mm 105 2500h

100 250V 16x31mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214261013E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214261013E3
Capacitors - Aluminum Electrolytic Capacitors MAL214261013E3
CAP ALUM 100UF 20% 250V RADIAL

CAP ALUM 100UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214261013E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214261013E3
Aluminum Electrolytic Capacitors MAL214261013E3
CAP ALUM 100UF 20% 250V RADIAL

CAP ALUM 100UF 20% 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214261013E3-ND 68R3725 MAL214261013E3 MAL214261013E3
Product Name Aluminum Electrolytic Capacitors 100 250V 16X31Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers