Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214238221E3

Description
CAP ALUM 220UF 20% 63V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 220UF 20% 63V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214238221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214238221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214238221E3CT-ND
CAP ALUM 220UF 20% 63V RADIAL TH

CAP ALUM 220UF 20% 63V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214238221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214238221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL214238221E3TB-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214238221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214238221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214238221E3
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site
220 63V 10X16Mm 105 2500H Vishay - 68R3596 - Newark, An Avnet Company
Chicago, IL, United States
220 63V 10X16Mm 105 2500H Vishay
68R3596
220 63V 10X16Mm 105 2500H Vishay 68R3596
220 63V 10x16mm 105 2500h

220 63V 10x16mm 105 2500h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL214238221E3CT-ND MAL214238221E3 68R3596
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220 63V 10X16Mm 105 2500H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details