Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214097811E3

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214097811E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214097811E3-ND
Aluminum Electrolytic Capacitors MAL214097811E3-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
CAPACITOR;AL ELECTROLYTIC;CAP 100 UF;TOL 20%;VOL-RTG 63 VDC;SMT;1213;HIGH TEMP - 70123023 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 100 UF;TOL 20%;VOL-RTG 63 VDC;SMT;1213;HIGH TEMP
70123023
CAPACITOR;AL ELECTROLYTIC;CAP 100 UF;TOL 20%;VOL-RTG 63 VDC;SMT;1213;HIGH TEMP 70123023
Features Polarized Aluminum Electrolytic Capacitors Non-Solid Electrolyte, Self Healing High Temperature: 3000 h at 125°C Specifications Capacitance Range: 10 μF to 1000 μF Voltage Rating: 6.3 WVDC to 63 WVDC Ripple Currents Up to 900 mA at 100 kHz/125°C ESR Down to 90 mω at 100 kHz

Features

  • Polarized Aluminum Electrolytic Capacitors
  • Non-Solid Electrolyte, Self Healing
  • High Temperature: 3000 h at 125°C Specifications
  • Capacitance Range: 10 μF to 1000 μF
  • Voltage Rating: 6.3 WVDC to 63 WVDC
  • Ripple Currents Up to 900 mA at 100 kHz/125°C
  • ESR Down to 90 mΩ at 100 kHz
Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay - 85R5507 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
85R5507
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay 85R5507
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 63 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 63 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097811E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097811E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097811E3
CAP ALUM 100UF 20% 63V SMD

CAP ALUM 100UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214097811E3-ND 70123023 85R5507 MAL214097811E3
Product Name Aluminum Electrolytic Capacitors CAPACITOR;AL ELECTROLYTIC;CAP 100 UF;TOL 20%;VOL-RTG 63 VDC;SMT;1213;HIGH TEMP Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive General Purpose Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details