Vishay Intertechnology, Inc. 220uF 25V 270mA Capacitor MAL213836221E3

Description
220uF 25V Al Electrolytic Cap, Axial, 940mR ESR, 270mA Ripple Product overview: MAL213836221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 25V Al Electrolytic Cap, Axial, 940mR ESR, 270mA Ripple Product overview: MAL213836221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 25V 270mA Capacitor
58-MAL213836221E3
220uF 25V 270mA Capacitor 58-MAL213836221E3
220uF 25V Al Electrolytic Cap, Axial, 940mR ESR, 270mA Ripple Product overview: MAL213836221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836221E3 can be used for catalog matching and distributor lookup.

220uF 25V Al Electrolytic Cap, Axial, 940mR ESR, 270mA Ripple Product overview: MAL213836221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213836221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4216PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4216PHCT-ND
Aluminum Electrolytic Capacitors 4216PHCT-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 2000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4216PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4216PHTB-ND
Aluminum Electrolytic Capacitors 4216PHTB-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 2000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213836221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213836221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213836221E3
CAP ALUM 220UF 20% 25V AXIAL

CAP ALUM 220UF 20% 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay - 14M6719 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay
14M6719
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay 14M6719
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213836221E3 4216PHCT-ND MAL213836221E3 14M6719
Product Name 220uF 25V 270mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details