220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 2000 Hrs @ 105°C
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm @ 100Hz 2000 Hrs @ 105°C
Vishay MAL213835221E3 Capacitor
Aluminium Capacitors Axial 220uF 16V 20%
220uF 16V 20% Aluminum Electrolytic Capacitor, Axial, 1.2 Ohm ESR Product overview: MAL213835221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213835221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 16V AXIAL
CAP, 220µF, 16V, 20% ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4202PHCT-ND | 2803515 | 2803516 | 58-MAL213835221E3 | MAL213835221E3 | 33AC0735 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 220uF 16V 1.2 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Μf, 16V, 20% Rohs Compliant Vishay |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |