Vishay Intertechnology, Inc. Automotive 220uF 10V 1.4 Ohm Capacitor MAL213834221E3

Description
Cap Aluminum Lytic 220uF 10V 20% (6.5 X 18mm) Axial 1.4 Ohm 190mA 2000h 105°C Automotive Ammo Product overview: MAL213834221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 10V, 1.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 10V 20% (6.5 X 18mm) Axial 1.4 Ohm 190mA 2000h 105°C Automotive Ammo Product overview: MAL213834221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 10V, 1.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 10V 1.4 Ohm Capacitor
58-MAL213834221E3
Automotive 220uF 10V 1.4 Ohm Capacitor 58-MAL213834221E3
Cap Aluminum Lytic 220uF 10V 20% (6.5 X 18mm) Axial 1.4 Ohm 190mA 2000h 105°C Automotive Ammo Product overview: MAL213834221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 10V, 1.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 10V 20% (6.5 X 18mm) Axial 1.4 Ohm 190mA 2000h 105°C Automotive Ammo Product overview: MAL213834221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 10V, 1.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213834221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213834221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213834221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213834221E3TB-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 2000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6717 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M6717
Capacitor Alum Elec 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M6717
CAPACITOR ALUM ELEC 220UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:1.4ohmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 220UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:1.4ohmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213834221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213834221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213834221E3
CAP ALUM 220UF 20% 10V AXIAL

CAP ALUM 220UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213834221E3 56-MAL213834221E3TB-ND 14M6717 MAL213834221E3
Product Name Automotive 220uF 10V 1.4 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elec 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers