Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213818151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 730mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 730mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4244PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4244PHBK-ND
Aluminum Electrolytic Capacitors 4244PHBK-ND
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 730mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 63V Aluminum Electrolytic Capacitors Axial, Can 730mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 150uF 63V 0.73 Ohm Capacitor
58-MAL213818151E3
Automotive 150uF 63V 0.73 Ohm Capacitor 58-MAL213818151E3
Cap Aluminum Lytic 150uF 63V 20% (10 X 30mm) Axial 0.73 Ohm 410mA 10000h 105°C Automotive Bulk Product overview: MAL213818151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 63V, 0.73 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 63V, 0.73 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818151E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 63V 20% (10 X 30mm) Axial 0.73 Ohm 410mA 10000h 105°C Automotive Bulk Product overview: MAL213818151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uF, 63V, 0.73 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 150uF, 63V, 0.73 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818151E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803492
Aluminium Capacitors 2803492
Vishay MAL213818151E3 Capacitor

Vishay MAL213818151E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803493
Aluminium Capacitors 2803493
Aluminium Capacitors Axial 150uF 63V 20%

Aluminium Capacitors Axial 150uF 63V 20%

Supplier's Site
Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay - 14M6704 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay
14M6704
Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay 14M6704
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.73ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 63V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.73ohm RoHS Compliant: Yes

Supplier's Site
Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
69AH0824
Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay 69AH0824
CAP, 150UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 150UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213818151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213818151E3
Capacitors - Aluminum Electrolytic Capacitors MAL213818151E3
CAP ALUM 150UF 20% 63V AXIAL

CAP ALUM 150UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4244PHBK-ND 58-MAL213818151E3 2803492 2803493 14M6704 69AH0824 MAL213818151E3
Product Name Aluminum Electrolytic Capacitors Automotive 150uF 63V 0.73 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 150Uf, 63V, 20%, Axial; Capacitance Vishay Cap, 150Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details