330uF 40V 20% Axial Al Electrolytic Cap, 470mR ESR, 490mA Product overview: MAL213817331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 40V, 490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 40V, 490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817331E3 can be used for catalog matching and distributor lookup.
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 470mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 330UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, AXIAL; CAPACITANCE:330ªF; VOLTAGE RATING:40V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:10MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 40V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213817331E3 | 4229PHBK-ND | MAL213817331E3 | 55522388 | 14M6700 |
| Product Name | 330uF 40V 490mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 330Uf, 40V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |