330µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 330UF 20% 25V RADIAL
330 25V 10x16mm 105 6000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213656331E3-ND | MAL213656331E3 | 97C3479 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 330 25V 10X16Mm 105 6000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |