47µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Vishay MAL213639479E3 Capacitor
CAP, 47UF, 100V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
CAP ALUM 47UF 20% 100V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL213639479E3CT-ND | 3214151 | 69AH0820 | MAL213639479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, 47Uf, 100V, Alu Elec, Radial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |