820µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
820 50V 16x25mm 105 10000h
CAP ALUM 820UF 20% 50V RADIAL
CAP ALUM 820UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213631821E3-ND | 97C3359 | MAL213631821E3 | MAL213631821E3 |
| Product Name | Aluminum Electrolytic Capacitors | 820 50V 16X25Mm 105 10000H Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |