Vishay Intertechnology, Inc. Aluminium Capacitors MAL213631471E3

Description
Vishay MAL213631471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213631471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806730
Aluminium Capacitors 2806730
Vishay MAL213631471E3 Capacitor

Vishay MAL213631471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806731
Aluminium Capacitors 2806731
Aluminium Capacitors Radial 50V 470uF

Aluminium Capacitors Radial 50V 470uF

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL213631471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213631471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213631471E3CT-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213631471E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213631471E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213631471E3TB-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL213631471E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL213631471E3
Aluminum Electrolytic Capacitors MAL213631471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213631471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213631471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213631471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Cap, 470Μf, 50V, 20%; Capacitance Vishay - 14AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, 20%; Capacitance Vishay
14AC4375
Cap, 470Μf, 50V, 20%; Capacitance Vishay 14AC4375
CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806730 2806731 56-MAL213631471E3CT-ND MAL213631471E3 MAL213631471E3 14AC4375
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 50V, 20%; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details