Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213228101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213228101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213228101E3-ND
Aluminum Electrolytic Capacitors MAL213228101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213228101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213228101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213228101E3
CAP ALUM 100UF 63V AXIAL

CAP ALUM 100UF 63V AXIAL

Supplier's Site
100 63V 10X30Mm 85 15000H Vishay - 97C3030 - Newark, An Avnet Company
Chicago, IL, United States
100 63V 10X30Mm 85 15000H Vishay
97C3030
100 63V 10X30Mm 85 15000H Vishay 97C3030
100 63V 10x30mm 85 15000h

100 63V 10x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213228101E3-ND MAL213228101E3 97C3030
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100 63V 10X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details