47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3Ohm @ 100Hz 10000 Hrs @ 85°C
47 40V 8x18mm 85 10000h
CAP ALUM 47UF 40V AXIAL
CAP ALUM 47UF 40V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213227479E3-ND | 97C3029 | MAL213227479E3 | MAL213227479E3 |
| Product Name | Aluminum Electrolytic Capacitors | 47 40V 8X18Mm 85 10000H Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |