Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213215472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213215472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213215472E3-ND
Aluminum Electrolytic Capacitors MAL213215472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 15000 Hrs @ 85°C

4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 50mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213215472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213215472E3
Capacitors - Aluminum Electrolytic Capacitors MAL213215472E3
CAP ALUM 4700UF 16V AXIAL

CAP ALUM 4700UF 16V AXIAL

Supplier's Site
222213215472; 16V ; 4700Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2977 - Newark, An Avnet Company
Chicago, IL, United States
222213215472; 16V ; 4700Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2977
222213215472; 16V ; 4700Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2977
222213215472; 16V ; 4700UF; AXIAL; AA, BULK OR PAPER STRIP

222213215472; 16V ; 4700UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213215472E3-ND MAL213215472E3 97C2977
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213215472; 16V ; 4700Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers