Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212636271E3

Description
270µF 25V Aluminum Electrolytic Capacitors Axial 1.061Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
270µF 25V Aluminum Electrolytic Capacitors Axial 1.061Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212636271E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212636271E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212636271E3TB-ND
270µF 25V Aluminum Electrolytic Capacitors Axial 1.061Ohm @ 100Hz 4000 Hrs @ 125°C

270µF 25V Aluminum Electrolytic Capacitors Axial 1.061Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212636271E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212636271E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212636271E3CT-ND
CAP ALUM 270UF 20% 25V AXIAL TH

CAP ALUM 270UF 20% 25V AXIAL TH

Buy Now Datasheet
Aluminium Capacitors - 2050257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050257
Aluminium Capacitors 2050257
Capacitor Axial Alu 270µF 25V 10x18mm 12

Capacitor Axial Alu 270µF 25V 10x18mm 12

Supplier's Site
Aluminium Capacitors - 2050258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050258
Aluminium Capacitors 2050258
Capacitor Axial Alu 270µF 25V 10x18mm 12

Capacitor Axial Alu 270µF 25V 10x18mm 12

Supplier's Site
Cap, 270Uf, 25V, Alu Elec, Axial; Capacitance Vishay - 71AH2309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 25V, Alu Elec, Axial; Capacitance Vishay
71AH2309
Cap, 270Uf, 25V, Alu Elec, Axial; Capacitance Vishay 71AH2309
CAP, 270UF, 25V, ALU ELEC, AXIAL; Capacitance:270µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 270UF, 25V, ALU ELEC, AXIAL; Capacitance:270µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212636271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212636271E3
Capacitors - Aluminum Electrolytic Capacitors MAL212636271E3
CAP ALUM 270UF 20% 25V AXIAL

CAP ALUM 270UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212636271E3TB-ND 2050257 71AH2309 MAL212636271E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 270Uf, 25V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details