Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212528471E3

Description
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212528471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212528471E3-ND
Aluminum Electrolytic Capacitors 56-MAL212528471E3-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212528471E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212528471E3
Aluminum Electrolytic Capacitors MAL212528471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212528471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212528471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212528471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212528471E3-ND MAL212528471E3 MAL212528471E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details