Vishay Intertechnology, Inc. Aluminium Capacitors MAL212515103E3

Description
Vishay MAL212515103E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL212515103E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385602
Aluminium Capacitors 2385602
Vishay MAL212515103E3 Capacitor

Vishay MAL212515103E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385602P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385602P
Aluminium Capacitors 2385602P
Axial 10000µF 16V 18x38mm 105°C 10000h

Axial 10000µF 16V 18x38mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385601
Aluminium Capacitors 2385601
Axial 10000µF 16V 18x38mm 105°C 10000h

Axial 10000µF 16V 18x38mm 105°C 10000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212515103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212515103E3-ND
Aluminum Electrolytic Capacitors 56-MAL212515103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm @ 100Hz 10000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212515103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212515103E3
Capacitors - Aluminum Electrolytic Capacitors MAL212515103E3
CAP ALUM 10000UF 20% 16V AXIAL

CAP ALUM 10000UF 20% 16V AXIAL

Supplier's Site
Cap, 10000Uf, Alu Elec, 16V, Axial; Capacitance Vishay - 78AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, Alu Elec, 16V, Axial; Capacitance Vishay
78AH2842
Cap, 10000Uf, Alu Elec, 16V, Axial; Capacitance Vishay 78AH2842
CAP, 10000UF, ALU ELEC, 16V, AXIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

CAP, 10000UF, ALU ELEC, 16V, AXIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385602 2385602P 56-MAL212515103E3-ND MAL212515103E3 78AH2842
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10000Uf, Alu Elec, 16V, Axial; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details