Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212324101

Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.6Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.6Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212324101-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212324101-ND
Aluminum Electrolytic Capacitors MAL212324101-ND
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.6Ohm @ 100Hz 20000 Hrs @ 125°C

100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.6Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL212324101-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details