Vishay Precision Group Aluminum Electrolytic Capacitor 4.7Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay MAL212317478

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.7mm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay - 95C1319 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay
95C1319
Aluminum Electrolytic Capacitor 4.7Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay 95C1319
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.7mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C1319
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details