Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212047152E3

Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 39mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 39mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212047152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212047152E3-ND
Aluminum Electrolytic Capacitors MAL212047152E3-ND
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 39mOhm 8000 Hrs @ 125°C

1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 39mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212047152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212047152E3
Capacitors - Aluminum Electrolytic Capacitors MAL212047152E3
CAP ALUM 1500UF 20% 40V T/H

CAP ALUM 1500UF 20% 40V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL212047152E3-ND MAL212047152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details