Vishay Intertechnology, Inc. Automotive 1000uF 25V 0.064 Ohm Capacitor MAL212026102E3

Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.064 Ohm 2600mA 8000h 125°C Automotive T/R Product overview: MAL212026102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.064 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.064 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.064 Ohm 2600mA 8000h 125°C Automotive T/R Product overview: MAL212026102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.064 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.064 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1000uF 25V 0.064 Ohm Capacitor - 58-MAL212026102E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uF 25V 0.064 Ohm Capacitor
58-MAL212026102E3
Automotive 1000uF 25V 0.064 Ohm Capacitor 58-MAL212026102E3
Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.064 Ohm 2600mA 8000h 125°C Automotive T/R Product overview: MAL212026102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.064 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.064 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 25V 20% (12.5 X 30mm) Axial 0.064 Ohm 2600mA 8000h 125°C Automotive T/R Product overview: MAL212026102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 25V, 0.064 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 25V, 0.064 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212026102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212026102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212026102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212026102E3CT-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212026102E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212026102E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL212026102E3TR-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212026102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212026102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212026102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site
1000 25V 12,5X30Mm 125 8000H Vishay - 97C2447 - Newark, An Avnet Company
Chicago, IL, United States
1000 25V 12,5X30Mm 125 8000H Vishay
97C2447
1000 25V 12,5X30Mm 125 8000H Vishay 97C2447
1000 25V 12,5x30mm 125 8000h

1000 25V 12,5x30mm 125 8000h

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL212026102E3 56-MAL212026102E3CT-ND MAL212026102E3 97C2447
Product Name Automotive 1000uF 25V 0.064 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 25V 12,5X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details