Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212016472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 27mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 27mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212016472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212016472E3-ND
Aluminum Electrolytic Capacitors MAL212016472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 27mOhm 8000 Hrs @ 125°C

4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 27mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212016472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212016472E3
Capacitors - Aluminum Electrolytic Capacitors MAL212016472E3
CAP ALUM 4700UF 20% 25V AXIAL

CAP ALUM 4700UF 20% 25V AXIAL

Supplier's Site
Capacitor Alum Elec, 4700Uf, 25V; Capacitance Vishay - 19C0618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4700Uf, 25V; Capacitance Vishay
19C0618
Capacitor Alum Elec, 4700Uf, 25V; Capacitance Vishay 19C0618
CAPACITOR ALUM ELEC, 4700UF, 25V; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4700UF, 25V; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212016472E3-ND MAL212016472E3 19C0618
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4700Uf, 25V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details