Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211990518E3

Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL211990518E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211990518E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211990518E3CT-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211990518E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211990518E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL211990518E3TR-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
47uF 100V 2.7 Ohm Capacitor
58-MAL211990518E3
47uF 100V 2.7 Ohm Capacitor 58-MAL211990518E3
Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 25mm) Axial 2.7 Ohm 178mA 4000h 125°C T/R Product overview: MAL211990518E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211990518E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 25mm) Axial 2.7 Ohm 178mA 4000h 125°C T/R Product overview: MAL211990518E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211990518E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2425 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2425
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2425
Capacitor,47uF,100VD C,10-% Tol,50+% Tol

Capacitor,47uF,100VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211990518E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211990518E3
Capacitors - Aluminum Electrolytic Capacitors MAL211990518E3
CAP ALUM 47UF 100V AXIAL

CAP ALUM 47UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL211990518E3CT-ND 58-MAL211990518E3 97C2425 MAL211990518E3
Product Name Aluminum Electrolytic Capacitors 47uF 100V 2.7 Ohm Capacitor Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 4.70E7 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers