Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211919101E3

Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211919101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211919101E3-ND
Aluminum Electrolytic Capacitors MAL211919101E3-ND
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2325
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2325
Capacitor,100uF,100V DC,10-% Tol,50+% Tol

Capacitor,100uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL211919101E3-ND 97C2325
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details