Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211846472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 95mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 95mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211846472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211846472E3-ND
Aluminum Electrolytic Capacitors MAL211846472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 95mOhm @ 100Hz 8000 Hrs @ 125°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 95mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
4700 25V 21X38Mm 125 8000H Vishay - 97C2259 - Newark, An Avnet Company
Chicago, IL, United States
4700 25V 21X38Mm 125 8000H Vishay
97C2259
4700 25V 21X38Mm 125 8000H Vishay 97C2259
4700 25V 21x38mm 125 8000h

4700 25V 21x38mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211846472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211846472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211846472E3
CAP ALUM 4700UF 20% 25V T/H

CAP ALUM 4700UF 20% 25V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211846472E3-ND 97C2259 MAL211846472E3
Product Name Aluminum Electrolytic Capacitors 4700 25V 21X38Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details