Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211845332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 165mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 165mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211845332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211845332E3-ND
Aluminum Electrolytic Capacitors MAL211845332E3-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 165mOhm @ 100Hz 8000 Hrs @ 125°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 165mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
3300 16V 18X30Mm 125 8000H Vishay - 97C2253 - Newark, An Avnet Company
Chicago, IL, United States
3300 16V 18X30Mm 125 8000H Vishay
97C2253
3300 16V 18X30Mm 125 8000H Vishay 97C2253
3300 16V 18x30mm 125 8000h

3300 16V 18x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211845332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211845332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211845332E3
CAP ALUM 3300UF 20% 16V T/H

CAP ALUM 3300UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211845332E3-ND 97C2253 MAL211845332E3
Product Name Aluminum Electrolytic Capacitors 3300 16V 18X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details