6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 100mOhm @ 100Hz 8000 Hrs @ 125°C
6800 10V 18x38mm 125 8000h
CAP ALUM 6800UF 20% 10V T/H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL211844682E3-ND | 97C2251 | MAL211844682E3 |
| Product Name | Aluminum Electrolytic Capacitors | 6800 10V 18X38Mm 125 8000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF |