Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211839229E3

Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4164PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4164PHTB-ND
Aluminum Electrolytic Capacitors 4164PHTB-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4164PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4164PHCT-ND
Aluminum Electrolytic Capacitors 4164PHCT-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
22uF 100V Capacitor
58-MAL211839229E3
22uF 100V Capacitor 58-MAL211839229E3
22uF 100V 20% Axial Al Electrolytic Cap, 5.1R ESR, 125°C Product overview: MAL211839229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211839229E3 can be used for catalog matching and distributor lookup.

22uF 100V 20% Axial Al Electrolytic Cap, 5.1R ESR, 125°C Product overview: MAL211839229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211839229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211839229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211839229E3
Capacitors - Aluminum Electrolytic Capacitors MAL211839229E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay - 16M2886 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay
16M2886
Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay 16M2886
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4164PHTB-ND 58-MAL211839229E3 MAL211839229E3 16M2886
Product Name Aluminum Electrolytic Capacitors 22uF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 100V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details