Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211838479E3

Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4153PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4153PHCT-ND
Aluminum Electrolytic Capacitors 4153PHCT-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4153PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4153PHTB-ND
Aluminum Electrolytic Capacitors 4153PHTB-ND
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.4Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
47uF 63V 2.4 Ohm Capacitor
58-MAL211838479E3
47uF 63V 2.4 Ohm Capacitor 58-MAL211838479E3
47uF 63V 20% Axial Al Electrolytic Cap, 2.4 Ohm ESR, 125°C Product overview: MAL211838479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 2.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211838479E3 can be used for catalog matching and distributor lookup.

47uF 63V 20% Axial Al Electrolytic Cap, 2.4 Ohm ESR, 125°C Product overview: MAL211838479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 2.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211838479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2806708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806708
Aluminium Capacitors 2806708
Vishay MAL211838479E3 Capacitor

Vishay MAL211838479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806710
Aluminium Capacitors 2806710
Aluminium Capacitors Axial 47uF 63V 20%

Aluminium Capacitors Axial 47uF 63V 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1181402-MAL211838479E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1181402-MAL211838479E3
Capacitors - Aluminum Electrolytic Capacitors 1181402-MAL211838479E3
Win Source Part Number: 1181402-MAL211838479 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 118 AHT Package: Cut Tape (CT),Tape & Box (TB) Applications: Automotive Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Impedance: 1.5 Ohms ESR (Equivalent Series Resistance): 2.4Ohm Lifetime @ Temp.: 4000 Hrs @ 125°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia x 0.709" L (8.00mm x 18.00mm) Alternative Parts (Cross-Reference): 2222 118 38479; 2222 118 38479.; 222211838479; MAL2 118 38479 E3; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 4153PHTB,4153PHCT,41 53PHCT-NDR,Q2012896, 2222 118 38479,222211838479,4 153PHTB-NDR Ripple Current @ High Frequency: 163.8 mA @ 10 kHz

Win Source Part Number: 1181402-MAL211838479E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 118 AHT
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Impedance: 1.5 Ohms
ESR (Equivalent Series Resistance): 2.4Ohm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia x 0.709" L (8.00mm x 18.00mm)
Alternative Parts (Cross-Reference): 2222 118 38479; 2222 118 38479.; 222211838479; MAL2 118 38479 E3;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 4153PHTB,4153PHCT,4153PHCT-NDR,Q2012896,2222 118 38479,222211838479,4153PHTB-NDR
Ripple Current @ High Frequency: 163.8 mA @ 10 kHz

Buy Now Datasheet
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 6 - 70122990 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 6
70122990
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 6 70122990
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable Up to 150°C) Miniaturized, High CV-Product Per Unit Volume Compliant to RoHS Directive 2002/95/EC Applications: Automotive, Industrial and Telecommunication Smoothing, Filtering, Coupling, Decoupling, Timing For Use After Very Long Storage (10 Years) Without Voltage Applied Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant Outdoor Applications, e.g. Aerial Amplifiers

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Charge and Discharge Proof
  • Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability
  • Extended Temperature Range: 125°C (Usable Up to 150°C)
  • Miniaturized, High CV-Product Per Unit Volume
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Automotive, Industrial and Telecommunication
  • Smoothing, Filtering, Coupling, Decoupling, Timing
  • For Use After Very Long Storage (10 Years) Without Voltage Applied
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
  • Outdoor Applications, e.g. Aerial Amplifiers
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211838479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211838479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211838479E3
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL211838479E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211838479E3
Aluminum Electrolytic Capacitors MAL211838479E3
CAP ALUM 47UF 20% 63V AXIAL

CAP ALUM 47UF 20% 63V AXIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay - 95C1247 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay
95C1247
Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay 95C1247
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4153PHCT-ND 58-MAL211838479E3 2806708 2806710 1181402-MAL211838479E3 70122990 MAL211838479E3 MAL211838479E3 95C1247
Product Name Aluminum Electrolytic Capacitors 47uF 63V 2.4 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 6 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay
Applications Automotive General Purpose Automotive; Automotive Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details