Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211838108E3

Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 110Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 110Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4148PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4148PHTB-ND
Aluminum Electrolytic Capacitors 4148PHTB-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 110Ohm 4000 Hrs @ 125°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 110Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay - 27X7834 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay
27X7834
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay 27X7834
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211838108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211838108E3
Capacitors - Aluminum Electrolytic Capacitors MAL211838108E3
CAP ALUM 1UF 20% 63V AXIAL

CAP ALUM 1UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4148PHTB-ND 27X7834 MAL211838108E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details