Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211829151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211829151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211829151E3-ND
Aluminum Electrolytic Capacitors MAL211829151E3-ND
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

150µF 100V Aluminum Electrolytic Capacitors Axial, Can 940mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,150Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2241 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2241
Capacitor,150Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2241
Capacitor,150uF,100V DC,20-% Tol,20+% Tol

Capacitor,150uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211829151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211829151E3
Capacitors - Aluminum Electrolytic Capacitors MAL211829151E3
CAP ALUM 150UF 20% 100V AXIAL

CAP ALUM 150UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211829151E3-ND 97C2241 MAL211829151E3
Product Name Aluminum Electrolytic Capacitors Capacitor,150Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details