Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211824102E3

Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211824102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211824102E3-ND
Aluminum Electrolytic Capacitors MAL211824102E3-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm @ 100Hz 8000 Hrs @ 125°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211824102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211824102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211824102E3
CAP ALUM 1000UF 20% 10V AXIAL

CAP ALUM 1000UF 20% 10V AXIAL

Supplier's Site
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C2201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C2201
Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C2201
Capacitor,1000uF,10V DC,20-% Tol,20+% Tol

Capacitor,1000uF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211824102E3-ND MAL211824102E3 97C2201
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1000Uf,10Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details