Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211816102E3

Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4132PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4132PHBK-ND
Aluminum Electrolytic Capacitors 4132PHBK-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm 8000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803371
Aluminium Capacitors 2803371
Vishay MAL211816102E3 Capacitor

Vishay MAL211816102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803372
Aluminium Capacitors 2803372
Aluminium Capacitor Axial 1000uF 25V 20%

Aluminium Capacitor Axial 1000uF 25V 20%

Supplier's Site
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay
69AH0817
Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay 69AH0817
CAP, 1000UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1000UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211816102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4132PHBK-ND 2803371 2803372 69AH0817 MAL211816102E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1000Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details