Vishay Intertechnology, Inc. Aluminium Capacitors MAL211815472E3

Description
Aluminium Capacitor Axial 100V 220uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Axial 100V 220uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806695
Aluminium Capacitors 2806695
Aluminium Capacitor Axial 100V 220uF 20%

Aluminium Capacitor Axial 100V 220uF 20%

Supplier's Site
Aluminium Capacitors - 2806694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806694
Aluminium Capacitors 2806694
Vishay MAL211815472E3 Capacitor

Vishay MAL211815472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4124PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4124PHBK-ND
Aluminum Electrolytic Capacitors 4124PHBK-ND
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 105mOhm 8000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 105mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211815472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211815472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211815472E3
CAP ALUM 4700UF 20% 16V AXIAL

CAP ALUM 4700UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806695 2806694 4124PHBK-ND MAL211815472E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details