Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814102E3

Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4109PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4109PHBK-ND
Aluminum Electrolytic Capacitors 4109PHBK-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm 8000 Hrs @ 125°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 505mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211814102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814102E3
CAP ALUM 1000UF 20% 10V AXIAL

CAP ALUM 1000UF 20% 10V AXIAL

Supplier's Site
Capacitor Alum Elec 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6660 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M6660
Capacitor Alum Elec 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M6660
CAPACITOR ALUM ELEC 1000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4109PHBK-ND MAL211814102E3 14M6660
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details