Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL210456221E3

Description
CAP ALUM 220UF 20% 400V SCREW
Description
CAP ALUM 220UF 20% 400V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL210456221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210456221E3
Capacitors - Aluminum Electrolytic Capacitors MAL210456221E3
CAP ALUM 220UF 20% 400V SCREW

CAP ALUM 220UF 20% 400V SCREW

Supplier's Site
220 400V 35X60Mm 105 5000H Vishay - 15N6297 - Newark, An Avnet Company
Chicago, IL, United States
220 400V 35X60Mm 105 5000H Vishay
15N6297
220 400V 35X60Mm 105 5000H Vishay 15N6297
220 400V 35x60mm 105 5000h

220 400V 35x60mm 105 5000h

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210456221E3 15N6297
Product Name Capacitors - Aluminum Electrolytic Capacitors 220 400V 35X60Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details