Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210445472E3

Description
4700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4555PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4555PHBK-ND
Aluminum Electrolytic Capacitors 4555PHBK-ND
4700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm 5000 Hrs @ 105°C

4700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210445472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210445472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210445472E3
CAP ALUM 4700UF 20% 350V SCREW

CAP ALUM 4700UF 20% 350V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 104 Phl-St Series, 4700 F, 20%, 350 V, 76 Mm, 0.03 Ohm Rohs Compliant Vishay - 27T2817 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 104 Phl-St Series, 4700 F, 20%, 350 V, 76 Mm, 0.03 Ohm Rohs Compliant Vishay
27T2817
Electrolytic Capacitor, Screw, 104 Phl-St Series, 4700 F, 20%, 350 V, 76 Mm, 0.03 Ohm Rohs Compliant Vishay 27T2817
Electrolytic Capacitor, Screw, 104 PHL-ST Series, 4700 F, 20%, 350 V, 76 mm, 0.03 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 104 PHL-ST Series, 4700 F, 20%, 350 V, 76 mm, 0.03 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4555PHBK-ND MAL210445472E3 27T2817
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 104 Phl-St Series, 4700 F, 20%, 350 V, 76 Mm, 0.03 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1730273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details