1.5mF 450V Al Electrolytic Cap, 7.3A, 77mR ESR, 105°C, Screw Term Product overview: MAL210437152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 7.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 450V, 7.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210437152E3 can be used for catalog matching and distributor lookup.
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm 5000 Hrs @ 105°C
Features
CAP ALUM 1500UF 20% 450V SCREW
CAP ALUM ELECT, 1500UF, 450V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL210437152E3 | 4564PHBK-ND | 70123042 | MAL210437152E3 | 68R3373 |
| Product Name | 450V 7.3A Capacitor | Aluminum Electrolytic Capacitors | CAPACITOR; ALUMINUM;CAP 1500UF; TOL+/-20%; SCREW TERMINAL; VOL-RTG 450V; 65X105M | Capacitors - Aluminum Electrolytic Capacitors | Cap Alum Elect, 1500Uf, 450V, 20%, Screw; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw Terminal | Leaded Capacitor | Screw |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |