Vishay Precision Group Aluminum Electrolytic Capacitors MAL210422102E3

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 137mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 137mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210422102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210422102E3-ND
Aluminum Electrolytic Capacitors MAL210422102E3-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 137mOhm @ 100Hz 5000 Hrs @ 105°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 137mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
1000 200V 35X80Mm 105 5000H Vishay - 15N6247 - Newark, An Avnet Company
Chicago, IL, United States
1000 200V 35X80Mm 105 5000H Vishay
15N6247
1000 200V 35X80Mm 105 5000H Vishay 15N6247
1000 200V 35x80mm 105 5000h

1000 200V 35x80mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210422102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210422102E3
Capacitors - Aluminum Electrolytic Capacitors MAL210422102E3
CAP ALUM 1000UF 20% 200V SCREW

CAP ALUM 1000UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210422102E3-ND 15N6247 MAL210422102E3
Product Name Aluminum Electrolytic Capacitors 1000 200V 35X80Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details