Vishay Precision Group Aluminum Electrolytic Capacitors MAL210416471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 254mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 254mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210416471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210416471E3-ND
Aluminum Electrolytic Capacitors MAL210416471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 254mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 254mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
470 400V 35X80Mm 105 5000H Vishay - 15N6237 - Newark, An Avnet Company
Chicago, IL, United States
470 400V 35X80Mm 105 5000H Vishay
15N6237
470 400V 35X80Mm 105 5000H Vishay 15N6237
470 400V 35x80mm 105 5000h

470 400V 35x80mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210416471E3-ND 15N6237
Product Name Aluminum Electrolytic Capacitors 470 400V 35X80Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details