Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210225681E3

Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 216mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 216mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210225681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210225681E3-ND
Aluminum Electrolytic Capacitors MAL210225681E3-ND
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 216mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 216mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 350V 35X105Mm 85 10000H Vishay - 67M9765 - Newark, An Avnet Company
Chicago, IL, United States
680 350V 35X105Mm 85 10000H Vishay
67M9765
680 350V 35X105Mm 85 10000H Vishay 67M9765
680 350V 35x105mm 85 10000h

680 350V 35x105mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210225681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210225681E3
Capacitors - Aluminum Electrolytic Capacitors MAL210225681E3
CAP ALUM 680UF 20% 350V SCREW

CAP ALUM 680UF 20% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210225681E3-ND 67M9765 MAL210225681E3
Product Name Aluminum Electrolytic Capacitors 680 350V 35X105Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details