Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210218681E3

Description
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 196mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 196mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210218681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210218681E3-ND
Aluminum Electrolytic Capacitors MAL210218681E3-ND
680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 196mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 196mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210218681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210218681E3
Capacitors - Aluminum Electrolytic Capacitors MAL210218681E3
CAP ALUM 680UF 20% 385V SCREW

CAP ALUM 680UF 20% 385V SCREW

Supplier's Site
680 385V 35X105Mm 85 10000H Vishay - 67M9744 - Newark, An Avnet Company
Chicago, IL, United States
680 385V 35X105Mm 85 10000H Vishay
67M9744
680 385V 35X105Mm 85 10000H Vishay 67M9744
680 385V 35x105mm 85 10000h

680 385V 35x105mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210218681E3-ND MAL210218681E3 67M9744
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 385V 35X105Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C633U025AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details