The Vishay aluminum electrolytic capacitor has a capacitance of 22,000 µF and a rated voltage of 63 V. It features screw terminals for secure connections and is designed for applications requiring high ripple current handling. The capacitor has a tolerance of ±20% and operates effectively within a temperature range of -40 °C to +85 °C. Its useful life is rated at 10,000 hours at 85 °C, making it suitable for demanding environments. The capacitor is polarized and comes in a cylindrical aluminum case, insulated with a blue sleeve. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for buffering and filtering applications, as well as in motor drives, inverters, and UPS systems.
22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 19mOhm 10000 Hrs @ 85°C
63V 22000uF Aluminum Electrolytic Capacitor, Chassis Mount, 19mR ESR Product overview: MAL210118223E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 22000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 22000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210118223E3 can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, 22000UF, 63V, SCREW; Capacitance:22000µF;
CAP, 22000UF, 63V, ALU ELEC, SCREW ROHS COMPLIANT: YES
CAP ALUM 22000UF 20% 63V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4574PHBK-ND | 58-MAL210118223E3 | 67M9596 | 69AH0816 | MAL210118223E3 |
| Product Name | Aluminum Electrolytic Capacitors | 63V 22000uF Capacitor | Cap, Alu Elec, 22000Uf, 63V, Screw; Capacitance Vishay | Cap, 22000Uf, 63V, Alu Elec, Screw Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |