Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209678152E3

Description
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 166mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 166mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209678152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209678152E3-ND
Aluminum Electrolytic Capacitors MAL209678152E3-ND
1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 166mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 385V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 166mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209678152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209678152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209678152E3
CAP ALUM 1500UF 20% 385V RADIAL

CAP ALUM 1500UF 20% 385V RADIAL

Supplier's Site
1500 385V 40X80Mm 85 5000H Vishay - 15N6195 - Newark, An Avnet Company
Chicago, IL, United States
1500 385V 40X80Mm 85 5000H Vishay
15N6195
1500 385V 40X80Mm 85 5000H Vishay 15N6195
1500 385V 40x80mm 85 5000h

1500 385V 40x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209678152E3-ND MAL209678152E3 15N6195
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500 385V 40X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details