Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209669821E3

Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 258mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 258mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209669821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209669821E3-ND
Aluminum Electrolytic Capacitors MAL209669821E3-ND
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 258mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 258mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
820 500V 35X100Mm 85 5000H Vishay - 15N6169 - Newark, An Avnet Company
Chicago, IL, United States
820 500V 35X100Mm 85 5000H Vishay
15N6169
820 500V 35X100Mm 85 5000H Vishay 15N6169
820 500V 35x100mm 85 5000h

820 500V 35x100mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209669821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209669821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209669821E3
CAP ALUM 820UF 20% 500V RADIAL

CAP ALUM 820UF 20% 500V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209669821E3-ND 15N6169 MAL209669821E3
Product Name Aluminum Electrolytic Capacitors 820 500V 35X100Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details