Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209669471E3

Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 248mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 248mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209669471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209669471E3-ND
Aluminum Electrolytic Capacitors MAL209669471E3-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 248mOhm @ 100Hz 5000 Hrs @ 85°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 248mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209669471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209669471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209669471E3
CAP ALUM 470UF 20% 500V RADIAL

CAP ALUM 470UF 20% 500V RADIAL

Supplier's Site
470 500V 35X70Mm 85 5000H Vishay - 15N6166 - Newark, An Avnet Company
Chicago, IL, United States
470 500V 35X70Mm 85 5000H Vishay
15N6166
470 500V 35X70Mm 85 5000H Vishay 15N6166
470 500V 35x70mm 85 5000h

470 500V 35x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209669471E3-ND MAL209669471E3 15N6166
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 500V 35X70Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details