Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209664821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 207mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 207mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209664821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209664821E3-ND
Aluminum Electrolytic Capacitors MAL209664821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 207mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 207mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209664821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209664821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209664821E3
CAP ALUM 820UF 20% 420V RADIAL

CAP ALUM 820UF 20% 420V RADIAL

Supplier's Site
820 420V 35X70Mm 85 5000H Vishay - 15N6147 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 35X70Mm 85 5000H Vishay
15N6147
820 420V 35X70Mm 85 5000H Vishay 15N6147
820 420V 35x70mm 85 5000h

820 420V 35x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209664821E3-ND MAL209664821E3 15N6147
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 820 420V 35X70Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details